Vishay Intertechnology, Inc. Through Hole Resistors RWR84NR453FPBSL

Description
453 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
453 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84NR453FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR453FPBSL-ND
Through Hole Resistors RWR84NR453FPBSL-ND
453 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

453 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.453 OHM 7W 1% WW AXIAL - RWR84NR453FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 7W 1% WW AXIAL
RWR84NR453FPBSL
RES 0.453 OHM 7W 1% WW AXIAL RWR84NR453FPBSL
RES 0.453ohm 7W 1% WW AXIAL

RES 0.453ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR84NR453FPBSL-ND RWR84NR453FPBSL
Product Name Through Hole Resistors RES 0.453 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4530 ohms 0.4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details