Vishay Intertechnology, Inc. Wirewound Resistors RWR84N59R0FRBSL

Description
EGN-10-80 59 1% RWR84N59R0FR BSL
Request a Quote Datasheet
Description
EGN-10-80 59 1% RWR84N59R0FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N59R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N59R0FRBSL
Wirewound Resistors 3110-RWR84N59R0FRBSL
EGN-10-80 59 1% RWR84N59R0FR BSL

EGN-10-80 59 1% RWR84N59R0FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N59R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N59R0FRBSL-ND
Through Hole Resistors RWR84N59R0FRBSL-ND
59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 59 OHM 7W 1% WW AXIAL - RWR84N59R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 7W 1% WW AXIAL
RWR84N59R0FRBSL
RES 59 OHM 7W 1% WW AXIAL RWR84N59R0FRBSL
RES 59ohm 7W 1% WW AXIAL

RES 59ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N59R0FRBSL RWR84N59R0FRBSL-ND RWR84N59R0FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 59 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 59 ohms 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers