Vishay Intertechnology, Inc. Wirewound Resistors RWR84N6490FSRSL

Description
EGN-10-80 649 1% RWR84N6490FS RSL
Request a Quote Datasheet
Description
EGN-10-80 649 1% RWR84N6490FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N6490FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6490FSRSL
Wirewound Resistors 3110-RWR84N6490FSRSL
EGN-10-80 649 1% RWR84N6490FS RSL

EGN-10-80 649 1% RWR84N6490FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N6490FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6490FSRSL-ND
Through Hole Resistors RWR84N6490FSRSL-ND
649 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

649 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 649 OHM 7W 1% WW AXIAL - RWR84N6490FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 7W 1% WW AXIAL
RWR84N6490FSRSL
RES 649 OHM 7W 1% WW AXIAL RWR84N6490FSRSL
RES 649ohm 7W 1% WW AXIAL

RES 649ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N6490FSRSL RWR84N6490FSRSL-ND RWR84N6490FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 649 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details