Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1211FSB12

Description
EGS-10-80 1.21K 1% RWR84S1211FS B12
Request a Quote Datasheet
Description
EGS-10-80 1.21K 1% RWR84S1211FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1211FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1211FSB12
Wirewound Resistors 3110-RWR84S1211FSB12
EGS-10-80 1.21K 1% RWR84S1211FS B12

EGS-10-80 1.21K 1% RWR84S1211FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1211FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1211FSB12-ND
Through Hole Resistors RWR84S1211FSB12-ND
1.21 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.21K OHM 7W 1% WW AXIAL - RWR84S1211FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 7W 1% WW AXIAL
RWR84S1211FSB12
RES 1.21K OHM 7W 1% WW AXIAL RWR84S1211FSB12
RES 1.21Kohm 7W 1% WW AXIAL

RES 1.21Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1211FSB12 RWR84S1211FSB12-ND RWR84S1211FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.21K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details