Vishay Intertechnology, Inc. RES 0.475 OHM 7W 1% WW AXIAL RWR84NR475FRB12

Description
RES 0.475ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.475ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.475 OHM 7W 1% WW AXIAL - RWR84NR475FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 7W 1% WW AXIAL
RWR84NR475FRB12
RES 0.475 OHM 7W 1% WW AXIAL RWR84NR475FRB12
RES 0.475ohm 7W 1% WW AXIAL

RES 0.475ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR475FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR475FRB12-ND
Through Hole Resistors RWR84NR475FRB12-ND
475 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

475 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR475FRB12 RWR84NR475FRB12-ND
Product Name RES 0.475 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details