Vishay Intertechnology, Inc. RES 0.453 OHM 7W 1% WW AXIAL RWR84NR453FPRSL

Description
RES 0.453ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.453ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.453 OHM 7W 1% WW AXIAL - RWR84NR453FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 7W 1% WW AXIAL
RWR84NR453FPRSL
RES 0.453 OHM 7W 1% WW AXIAL RWR84NR453FPRSL
RES 0.453ohm 7W 1% WW AXIAL

RES 0.453ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR453FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR453FPRSL-ND
Through Hole Resistors RWR84NR453FPRSL-ND
453 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

453 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR453FPRSL RWR84NR453FPRSL-ND
Product Name RES 0.453 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4530 ohms 0.4530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details