Vishay Intertechnology, Inc. Wirewound Resistors RWR84N6040FRB12

Description
EGN-10-80 604 1% RWR84N6040FR B12
Request a Quote Datasheet
Description
EGN-10-80 604 1% RWR84N6040FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N6040FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6040FRB12
Wirewound Resistors 3110-RWR84N6040FRB12
EGN-10-80 604 1% RWR84N6040FR B12

EGN-10-80 604 1% RWR84N6040FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N6040FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6040FRB12-ND
Through Hole Resistors RWR84N6040FRB12-ND
604 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

604 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 604 OHM 7W 1% WW AXIAL - RWR84N6040FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 7W 1% WW AXIAL
RWR84N6040FRB12
RES 604 OHM 7W 1% WW AXIAL RWR84N6040FRB12
RES 604ohm 7W 1% WW AXIAL

RES 604ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 75K1082 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
75K1082
Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 75K1082
Resistor,Metal Alloy,604Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,604Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84N6040FRB12 RWR84N6040FRB12-ND RWR84N6040FRB12 75K1082
Product Name Wirewound Resistors Through Hole Resistors RES 604 OHM 7W 1% WW AXIAL Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details