Vishay Intertechnology, Inc. RES 0.13 OHM 7W 1% WW AXIAL RWR84NR130FRB12

Description
RES 0.13ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.13ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.13 OHM 7W 1% WW AXIAL - RWR84NR130FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 7W 1% WW AXIAL
RWR84NR130FRB12
RES 0.13 OHM 7W 1% WW AXIAL RWR84NR130FRB12
RES 0.13ohm 7W 1% WW AXIAL

RES 0.13ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR130FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR130FRB12-ND
Through Hole Resistors RWR84NR130FRB12-ND
130 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

130 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR130FRB12 RWR84NR130FRB12-ND
Product Name RES 0.13 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers