Vishay Intertechnology, Inc. Wirewound Resistors RWR84N7500FRS73

Description
EGN-10-80 750 1% RWR84N7500FR S73
Request a Quote Datasheet
Description
EGN-10-80 750 1% RWR84N7500FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N7500FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N7500FRS73
Wirewound Resistors 3110-RWR84N7500FRS73
EGN-10-80 750 1% RWR84N7500FR S73

EGN-10-80 750 1% RWR84N7500FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84N7500FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N7500FRS73-ND
Through Hole Resistors RWR84N7500FRS73-ND
750 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

750 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 750 OHM 7W 1% WW AXIAL - RWR84N7500FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 7W 1% WW AXIAL
RWR84N7500FRS73
RES 750 OHM 7W 1% WW AXIAL RWR84N7500FRS73
RES 750ohm 7W 1% WW AXIAL

RES 750ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N7500FRS73 RWR84N7500FRS73-ND RWR84N7500FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 750 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers