Vishay Intertechnology, Inc. Wirewound Resistors RWR84N88R7FSB12

Description
EGN-10-80 88.7 1% RWR84N88R7FS B12
Request a Quote Datasheet
Description
EGN-10-80 88.7 1% RWR84N88R7FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N88R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N88R7FSB12
Wirewound Resistors 3110-RWR84N88R7FSB12
EGN-10-80 88.7 1% RWR84N88R7FS B12

EGN-10-80 88.7 1% RWR84N88R7FS B12

Supplier's Site Datasheet
RES 88.7 OHM 7W 1% WW AXIAL - RWR84N88R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 7W 1% WW AXIAL
RWR84N88R7FSB12
RES 88.7 OHM 7W 1% WW AXIAL RWR84N88R7FSB12
RES 88.7ohm 7W 1% WW AXIAL

RES 88.7ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N88R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N88R7FSB12-ND
Through Hole Resistors RWR84N88R7FSB12-ND
88.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

88.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N88R7FSB12 RWR84N88R7FSB12 RWR84N88R7FSB12-ND
Product Name Wirewound Resistors RES 88.7 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details