Vishay Intertechnology, Inc. RES 88.7 OHM 7W 1% WW AXIAL RWR84N88R7FRBSL

Description
RES 88.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 88.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 7W 1% WW AXIAL - RWR84N88R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 7W 1% WW AXIAL
RWR84N88R7FRBSL
RES 88.7 OHM 7W 1% WW AXIAL RWR84N88R7FRBSL
RES 88.7ohm 7W 1% WW AXIAL

RES 88.7ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N88R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N88R7FRBSL
Wirewound Resistors 3110-RWR84N88R7FRBSL
EGN-10-80 88.7 1% RWR84N88R7FR BSL

EGN-10-80 88.7 1% RWR84N88R7FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N88R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N88R7FRBSL-ND
Through Hole Resistors RWR84N88R7FRBSL-ND
88.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

88.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N88R7FRBSL 3110-RWR84N88R7FRBSL RWR84N88R7FRBSL-ND
Product Name RES 88.7 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details