Vishay Intertechnology, Inc. RES 0.15 OHM 7W 1% WW AXIAL RWR84NR150FSRSL

Description
RES 0.15ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 7W 1% WW AXIAL - RWR84NR150FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 7W 1% WW AXIAL
RWR84NR150FSRSL
RES 0.15 OHM 7W 1% WW AXIAL RWR84NR150FSRSL
RES 0.15ohm 7W 1% WW AXIAL

RES 0.15ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR150FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR150FSRSL-ND
Through Hole Resistors RWR84NR150FSRSL-ND
150 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR150FSRSL RWR84NR150FSRSL-ND
Product Name RES 0.15 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1074147P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 8.2 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details