Vishay Intertechnology, Inc. Wirewound Resistors RWR84N60R4FMBSL

Description
EGN-10-80 60.4 1% RWR84N60R4FM BSL
Request a Quote Datasheet
Description
EGN-10-80 60.4 1% RWR84N60R4FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N60R4FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N60R4FMBSL
Wirewound Resistors 3110-RWR84N60R4FMBSL
EGN-10-80 60.4 1% RWR84N60R4FM BSL

EGN-10-80 60.4 1% RWR84N60R4FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N60R4FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N60R4FMBSL-ND
Through Hole Resistors RWR84N60R4FMBSL-ND
60.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

60.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 60.4 OHM 7W 1% WW AXIAL - RWR84N60R4FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 7W 1% WW AXIAL
RWR84N60R4FMBSL
RES 60.4 OHM 7W 1% WW AXIAL RWR84N60R4FMBSL
RES 60.4ohm 7W 1% WW AXIAL

RES 60.4ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N60R4FMBSL RWR84N60R4FMBSL-ND RWR84N60R4FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 60.4 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details