RES 64.2ohm 7W 0.1% WW AXIAL
64.2 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-10-80 64.2 .1% RWR84N64R2BR BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84N64R2BRBSL | RWR84N64R2BRBSL-ND | 3110-RWR84N64R2BRBSL |
| Product Name | RES 64.2 OHM 7W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 64.2 ohms | 64.2 ohms | 64.2 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Configuration | Single Resistor |