Vishay Intertechnology, Inc. Wirewound Resistors RWR84N6490BSRSL

Description
EGN-10-80 649 .1% RWR84N6490BS RSL
Request a Quote Datasheet
Description
EGN-10-80 649 .1% RWR84N6490BS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N6490BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6490BSRSL
Wirewound Resistors 3110-RWR84N6490BSRSL
EGN-10-80 649 .1% RWR84N6490BS RSL

EGN-10-80 649 .1% RWR84N6490BS RSL

Supplier's Site Datasheet
RES 649 OHM 7W 0.1% WW AXIAL - RWR84N6490BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 7W 0.1% WW AXIAL
RWR84N6490BSRSL
RES 649 OHM 7W 0.1% WW AXIAL RWR84N6490BSRSL
RES 649ohm 7W 0.1% WW AXIAL

RES 649ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N6490BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6490BSRSL-ND
Through Hole Resistors RWR84N6490BSRSL-ND
649 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

649 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N6490BSRSL RWR84N6490BSRSL RWR84N6490BSRSL-ND
Product Name Wirewound Resistors RES 649 OHM 7W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers