Vishay Intertechnology, Inc. RES 6.04K OHM 7W 1% WW AXIAL RWR84N6041FRRSL

Description
RES 6.04Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 7W 1% WW AXIAL - RWR84N6041FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 7W 1% WW AXIAL
RWR84N6041FRRSL
RES 6.04K OHM 7W 1% WW AXIAL RWR84N6041FRRSL
RES 6.04Kohm 7W 1% WW AXIAL

RES 6.04Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N6041FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6041FRRSL
Wirewound Resistors 3110-RWR84N6041FRRSL
EGN-10-80 6.04K 1% RWR84N6041FR RSL

EGN-10-80 6.04K 1% RWR84N6041FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N6041FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6041FRRSL-ND
Through Hole Resistors RWR84N6041FRRSL-ND
6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N6041FRRSL 3110-RWR84N6041FRRSL RWR84N6041FRRSL-ND
Product Name RES 6.04K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details