Vishay Intertechnology, Inc. RES 0.15 OHM 7W 1% WW AXIAL RWR84NR150FPB12

Description
RES 0.15ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 7W 1% WW AXIAL - RWR84NR150FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 7W 1% WW AXIAL
RWR84NR150FPB12
RES 0.15 OHM 7W 1% WW AXIAL RWR84NR150FPB12
RES 0.15ohm 7W 1% WW AXIAL

RES 0.15ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR150FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR150FPB12-ND
Through Hole Resistors RWR84NR150FPB12-ND
150 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR150FPB12 RWR84NR150FPB12-ND
Product Name RES 0.15 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details