Vishay Intertechnology, Inc. RES 634 OHM 7W 1% WW AXIAL RWR84N6340FRRSL

Description
RES 634ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 634ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 7W 1% WW AXIAL - RWR84N6340FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 7W 1% WW AXIAL
RWR84N6340FRRSL
RES 634 OHM 7W 1% WW AXIAL RWR84N6340FRRSL
RES 634ohm 7W 1% WW AXIAL

RES 634ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N6340FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6340FRRSL-ND
Through Hole Resistors RWR84N6340FRRSL-ND
634 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

634 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N6340FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6340FRRSL
Wirewound Resistors 3110-RWR84N6340FRRSL
EGN-10-80 634 1% RWR84N6340FR RSL

EGN-10-80 634 1% RWR84N6340FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N6340FRRSL RWR84N6340FRRSL-ND 3110-RWR84N6340FRRSL
Product Name RES 634 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details