Vishay Intertechnology, Inc. RES 0.249 OHM 7W 1% WW AXIAL RWR84NR249FSB12

Description
RES 0.249ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.249ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.249 OHM 7W 1% WW AXIAL - RWR84NR249FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 7W 1% WW AXIAL
RWR84NR249FSB12
RES 0.249 OHM 7W 1% WW AXIAL RWR84NR249FSB12
RES 0.249ohm 7W 1% WW AXIAL

RES 0.249ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR249FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR249FSB12-ND
Through Hole Resistors RWR84NR249FSB12-ND
249 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

249 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR249FSB12 RWR84NR249FSB12-ND
Product Name RES 0.249 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details