Vishay Intertechnology, Inc. RES 113 OHM 7W 1% WW AXIAL RWR84S1130FSS73

Description
RES 113ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 113ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 7W 1% WW AXIAL - RWR84S1130FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 7W 1% WW AXIAL
RWR84S1130FSS73
RES 113 OHM 7W 1% WW AXIAL RWR84S1130FSS73
RES 113ohm 7W 1% WW AXIAL

RES 113ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1130FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1130FSS73-ND
Through Hole Resistors RWR84S1130FSS73-ND
113 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

113 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1130FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1130FSS73
Wirewound Resistors 3110-RWR84S1130FSS73
EGS-10-80 113 1% RWR84S1130FS S73

EGS-10-80 113 1% RWR84S1130FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1130FSS73 RWR84S1130FSS73-ND 3110-RWR84S1130FSS73
Product Name RES 113 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 6-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers