Vishay Intertechnology, Inc. RES 1.05K OHM 7W 1% WW AXIAL RWR84S1051FRRSL

Description
RES 1.05Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 7W 1% WW AXIAL - RWR84S1051FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 7W 1% WW AXIAL
RWR84S1051FRRSL
RES 1.05K OHM 7W 1% WW AXIAL RWR84S1051FRRSL
RES 1.05Kohm 7W 1% WW AXIAL

RES 1.05Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1051FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1051FRRSL-ND
Through Hole Resistors RWR84S1051FRRSL-ND
1.05 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.05 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1051FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1051FRRSL
Wirewound Resistors 3110-RWR84S1051FRRSL
EGS-10-80 1.05K 1% RWR84S1051FR RSL

EGS-10-80 1.05K 1% RWR84S1051FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1051FRRSL RWR84S1051FRRSL-ND 3110-RWR84S1051FRRSL
Product Name RES 1.05K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms 1050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details