Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1100FRB12

Description
110 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
110 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1100FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1100FRB12-ND
Through Hole Resistors RWR84S1100FRB12-ND
110 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 110 OHM 7W 1% WW AXIAL - RWR84S1100FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 7W 1% WW AXIAL
RWR84S1100FRB12
RES 110 OHM 7W 1% WW AXIAL RWR84S1100FRB12
RES 110ohm 7W 1% WW AXIAL

RES 110ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1100FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1100FRB12
Wirewound Resistors 3110-RWR84S1100FRB12
EGS-10-80 110 1% RWR84S1100FR B12

EGS-10-80 110 1% RWR84S1100FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1100FRB12-ND RWR84S1100FRB12 3110-RWR84S1100FRB12
Product Name Through Hole Resistors RES 110 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details