Vishay Intertechnology, Inc. RES 78.6 OHM 7W 1% WW AXIAL RWR84N78R6FSBSL

Description
RES 78.6ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 78.6ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.6 OHM 7W 1% WW AXIAL - RWR84N78R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.6 OHM 7W 1% WW AXIAL
RWR84N78R6FSBSL
RES 78.6 OHM 7W 1% WW AXIAL RWR84N78R6FSBSL
RES 78.6ohm 7W 1% WW AXIAL

RES 78.6ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N78R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N78R6FSBSL
Wirewound Resistors 3110-RWR84N78R6FSBSL
EGN-10-80 78.6 1% RWR84N78R6FS BSL

EGN-10-80 78.6 1% RWR84N78R6FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N78R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N78R6FSBSL-ND
Through Hole Resistors RWR84N78R6FSBSL-ND
78.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

78.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N78R6FSBSL 3110-RWR84N78R6FSBSL RWR84N78R6FSBSL-ND
Product Name RES 78.6 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.6 ohms 78.6 ohms 78.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details