Vishay Intertechnology, Inc. Through Hole Resistors RWR84NR402FPS73

Description
402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84NR402FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR402FPS73-ND
Through Hole Resistors RWR84NR402FPS73-ND
402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.402 OHM 7W 1% WW AXIAL - RWR84NR402FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 7W 1% WW AXIAL
RWR84NR402FPS73
RES 0.402 OHM 7W 1% WW AXIAL RWR84NR402FPS73
RES 0.402ohm 7W 1% WW AXIAL

RES 0.402ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.402Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C2863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.402Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C2863
Resistor,metal Alloy,0.402Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C2863
Resistor,Metal Alloy,0.402Ohms,1+/- % Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.402Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR84NR402FPS73-ND RWR84NR402FPS73 64C2863
Product Name Through Hole Resistors RES 0.402 OHM 7W 1% WW AXIAL Resistor,metal Alloy,0.402Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4020 ohms 0.4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers