Vishay Intertechnology, Inc. RES 8.66 OHM 7W 0.1% WW AXIAL RWR84N8R66BSBSL

Description
RES 8.66ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.66ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 7W 0.1% WW AXIAL - RWR84N8R66BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 7W 0.1% WW AXIAL
RWR84N8R66BSBSL
RES 8.66 OHM 7W 0.1% WW AXIAL RWR84N8R66BSBSL
RES 8.66ohm 7W 0.1% WW AXIAL

RES 8.66ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N8R66BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N8R66BSBSL-ND
Through Hole Resistors RWR84N8R66BSBSL-ND
8.66 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.66 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N8R66BSBSL RWR84N8R66BSBSL-ND
Product Name RES 8.66 OHM 7W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details