Vishay Intertechnology, Inc. RES 0.348 OHM 7W 1% WW AXIAL RWR84NR348FPRSL

Description
RES 0.348ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.348ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.348 OHM 7W 1% WW AXIAL - RWR84NR348FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 7W 1% WW AXIAL
RWR84NR348FPRSL
RES 0.348 OHM 7W 1% WW AXIAL RWR84NR348FPRSL
RES 0.348ohm 7W 1% WW AXIAL

RES 0.348ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR348FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR348FPRSL-ND
Through Hole Resistors RWR84NR348FPRSL-ND
348 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

348 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR348FPRSL RWR84NR348FPRSL-ND
Product Name RES 0.348 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details