Vishay Intertechnology, Inc. Through Hole Resistors RWR84N6490FRS73

Description
649 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
649 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N6490FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6490FRS73-ND
Through Hole Resistors RWR84N6490FRS73-ND
649 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

649 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N6490FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6490FRS73
Wirewound Resistors 3110-RWR84N6490FRS73
EGN-10-80 649 1% RWR84N6490FR S73

EGN-10-80 649 1% RWR84N6490FR S73

Supplier's Site Datasheet
RES 649 OHM 7W 1% WW AXIAL - RWR84N6490FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 7W 1% WW AXIAL
RWR84N6490FRS73
RES 649 OHM 7W 1% WW AXIAL RWR84N6490FRS73
RES 649ohm 7W 1% WW AXIAL

RES 649ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N6490FRS73-ND 3110-RWR84N6490FRS73 RWR84N6490FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 649 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details