Vishay Intertechnology, Inc. RES 0.1 OHM 7W 1% WW AXIAL RWR84NR100FPB12

Description
RES 0.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 7W 1% WW AXIAL - RWR84NR100FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 7W 1% WW AXIAL
RWR84NR100FPB12
RES 0.1 OHM 7W 1% WW AXIAL RWR84NR100FPB12
RES 0.1ohm 7W 1% WW AXIAL

RES 0.1ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR100FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR100FPB12-ND
Through Hole Resistors RWR84NR100FPB12-ND
100 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR100FPB12 RWR84NR100FPB12-ND
Product Name RES 0.1 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers