10 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 10Kohm 7W 1% WW AXIAL
EGS-10-80 10K 1% RWR84S1002FM BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84S1002FMBSL-ND | RWR84S1002FMBSL | 3110-RWR84S1002FMBSL |
| Product Name | Through Hole Resistors | RES 10K OHM 7W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |