Vishay Intertechnology, Inc. RES 750 OHM 7W 1% WW AXIAL RWR84N7500FSB12

Description
RES 750ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 7W 1% WW AXIAL - RWR84N7500FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 7W 1% WW AXIAL
RWR84N7500FSB12
RES 750 OHM 7W 1% WW AXIAL RWR84N7500FSB12
RES 750ohm 7W 1% WW AXIAL

RES 750ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N7500FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N7500FSB12-ND
Through Hole Resistors RWR84N7500FSB12-ND
750 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

750 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N7500FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N7500FSB12
Wirewound Resistors 3110-RWR84N7500FSB12
EGN-10-80 750 1% RWR84N7500FS B12

EGN-10-80 750 1% RWR84N7500FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N7500FSB12 RWR84N7500FSB12-ND 3110-RWR84N7500FSB12
Product Name RES 750 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 25 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details