Vishay Intertechnology, Inc. Wirewound Resistors RWR84N6490FSS73

Description
EGN-10-80 649 1% RWR84N6490FS S73
Request a Quote Datasheet
Description
EGN-10-80 649 1% RWR84N6490FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N6490FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6490FSS73
Wirewound Resistors 3110-RWR84N6490FSS73
EGN-10-80 649 1% RWR84N6490FS S73

EGN-10-80 649 1% RWR84N6490FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84N6490FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6490FSS73-ND
Through Hole Resistors RWR84N6490FSS73-ND
649 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

649 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 649 OHM 7W 1% WW AXIAL - RWR84N6490FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 7W 1% WW AXIAL
RWR84N6490FSS73
RES 649 OHM 7W 1% WW AXIAL RWR84N6490FSS73
RES 649ohm 7W 1% WW AXIAL

RES 649ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N6490FSS73 RWR84N6490FSS73-ND RWR84N6490FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 649 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details