Vishay Intertechnology, Inc. RES 6.49 OHM 7W 1% WW AXIAL RWR84N6R49FMBSL

Description
RES 6.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 7W 1% WW AXIAL - RWR84N6R49FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 7W 1% WW AXIAL
RWR84N6R49FMBSL
RES 6.49 OHM 7W 1% WW AXIAL RWR84N6R49FMBSL
RES 6.49ohm 7W 1% WW AXIAL

RES 6.49ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N6R49FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6R49FMBSL-ND
Through Hole Resistors RWR84N6R49FMBSL-ND
6.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N6R49FMBSL RWR84N6R49FMBSL-ND
Product Name RES 6.49 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details