Vishay Intertechnology, Inc. RES 6.49 OHM 7W 1% WW AXIAL RWR84N6R49FSRSL

Description
RES 6.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 7W 1% WW AXIAL - RWR84N6R49FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 7W 1% WW AXIAL
RWR84N6R49FSRSL
RES 6.49 OHM 7W 1% WW AXIAL RWR84N6R49FSRSL
RES 6.49ohm 7W 1% WW AXIAL

RES 6.49ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N6R49FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6R49FSRSL-ND
Through Hole Resistors RWR84N6R49FSRSL-ND
6.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N6R49FSRSL RWR84N6R49FSRSL-ND
Product Name RES 6.49 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details