Vishay Intertechnology, Inc. RES 0.698 OHM 7W 1% WW AXIAL RWR84NR698FSBSL

Description
RES 0.698ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.698ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.698 OHM 7W 1% WW AXIAL - RWR84NR698FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 7W 1% WW AXIAL
RWR84NR698FSBSL
RES 0.698 OHM 7W 1% WW AXIAL RWR84NR698FSBSL
RES 0.698ohm 7W 1% WW AXIAL

RES 0.698ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR698FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR698FSBSL-ND
Through Hole Resistors RWR84NR698FSBSL-ND
698 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

698 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR698FSBSL RWR84NR698FSBSL-ND
Product Name RES 0.698 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6980 ohms 0.6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers