Vishay Intertechnology, Inc. Wirewound Resistors RWR84N5360FRBSL

Description
EGN-10-80 536 1% RWR84N5360FR BSL
Request a Quote Datasheet
Description
EGN-10-80 536 1% RWR84N5360FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N5360FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N5360FRBSL
Wirewound Resistors 3110-RWR84N5360FRBSL
EGN-10-80 536 1% RWR84N5360FR BSL

EGN-10-80 536 1% RWR84N5360FR BSL

Supplier's Site Datasheet
RES 536 OHM 7W 1% WW AXIAL - RWR84N5360FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 7W 1% WW AXIAL
RWR84N5360FRBSL
RES 536 OHM 7W 1% WW AXIAL RWR84N5360FRBSL
RES 536ohm 7W 1% WW AXIAL

RES 536ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N5360FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5360FRBSL-ND
Through Hole Resistors RWR84N5360FRBSL-ND
536 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

536 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N5360FRBSL RWR84N5360FRBSL RWR84N5360FRBSL-ND
Product Name Wirewound Resistors RES 536 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details