Vishay Intertechnology, Inc. Wirewound Resistors RWR84N57R6FRRSL

Description
EGN-10-80 57.6 1% RWR84N57R6FR RSL
Request a Quote Datasheet
Description
EGN-10-80 57.6 1% RWR84N57R6FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N57R6FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N57R6FRRSL
Wirewound Resistors 3110-RWR84N57R6FRRSL
EGN-10-80 57.6 1% RWR84N57R6FR RSL

EGN-10-80 57.6 1% RWR84N57R6FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N57R6FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N57R6FRRSL-ND
Through Hole Resistors RWR84N57R6FRRSL-ND
57.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

57.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 57.6 OHM 7W 1% WW AXIAL - RWR84N57R6FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 7W 1% WW AXIAL
RWR84N57R6FRRSL
RES 57.6 OHM 7W 1% WW AXIAL RWR84N57R6FRRSL
RES 57.6ohm 7W 1% WW AXIAL

RES 57.6ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N57R6FRRSL RWR84N57R6FRRSL-ND RWR84N57R6FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 57.6 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers