Vishay Intertechnology, Inc. RES 110 OHM 7W 1% WW AXIAL RWR84S1100FMB12

Description
RES 110ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 110ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 7W 1% WW AXIAL - RWR84S1100FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 7W 1% WW AXIAL
RWR84S1100FMB12
RES 110 OHM 7W 1% WW AXIAL RWR84S1100FMB12
RES 110ohm 7W 1% WW AXIAL

RES 110ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1100FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1100FMB12-ND
Through Hole Resistors RWR84S1100FMB12-ND
110 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1100FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1100FMB12
Wirewound Resistors 3110-RWR84S1100FMB12
EGS-10-80 110 1% RWR84S1100FM B12

EGS-10-80 110 1% RWR84S1100FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1100FMB12 RWR84S1100FMB12-ND 3110-RWR84S1100FMB12
Product Name RES 110 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details