Vishay Intertechnology, Inc. RES 536 OHM 7W 1% WW AXIAL RWR84N5360FRB12

Description
RES 536ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 536ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 7W 1% WW AXIAL - RWR84N5360FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 7W 1% WW AXIAL
RWR84N5360FRB12
RES 536 OHM 7W 1% WW AXIAL RWR84N5360FRB12
RES 536ohm 7W 1% WW AXIAL

RES 536ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N5360FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5360FRB12-ND
Through Hole Resistors RWR84N5360FRB12-ND
536 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

536 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N5360FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N5360FRB12
Wirewound Resistors 3110-RWR84N5360FRB12
EGN-10-80 536 1% RWR84N5360FR B12

EGN-10-80 536 1% RWR84N5360FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N5360FRB12 RWR84N5360FRB12-ND 3110-RWR84N5360FRB12
Product Name RES 536 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers