Vishay Intertechnology, Inc. RES 0.549 OHM 7W 1% WW AXIAL RWR84NR549FPS73

Description
RES 0.549ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.549ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.549 OHM 7W 1% WW AXIAL - RWR84NR549FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.549 OHM 7W 1% WW AXIAL
RWR84NR549FPS73
RES 0.549 OHM 7W 1% WW AXIAL RWR84NR549FPS73
RES 0.549ohm 7W 1% WW AXIAL

RES 0.549ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR549FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR549FPS73-ND
Through Hole Resistors RWR84NR549FPS73-ND
549 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

549 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR549FPS73 RWR84NR549FPS73-ND
Product Name RES 0.549 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5490 ohms 0.5490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details