Vishay Intertechnology, Inc. RES 11K OHM 7W 1% WW AXIAL RWR84S1102FSBSL

Description
RES 11Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 7W 1% WW AXIAL - RWR84S1102FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 7W 1% WW AXIAL
RWR84S1102FSBSL
RES 11K OHM 7W 1% WW AXIAL RWR84S1102FSBSL
RES 11Kohm 7W 1% WW AXIAL

RES 11Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1102FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1102FSBSL-ND
Through Hole Resistors RWR84S1102FSBSL-ND
11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1102FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1102FSBSL
Wirewound Resistors 3110-RWR84S1102FSBSL
EGS-10-80 11K 1% RWR84S1102FS BSL

EGS-10-80 11K 1% RWR84S1102FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1102FSBSL RWR84S1102FSBSL-ND 3110-RWR84S1102FSBSL
Product Name RES 11K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms 11000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details