Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1180FRBSL

Description
EGS-10-80 118 1% RWR84S1180FR BSL
Request a Quote Datasheet
Description
EGS-10-80 118 1% RWR84S1180FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1180FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1180FRBSL
Wirewound Resistors 3110-RWR84S1180FRBSL
EGS-10-80 118 1% RWR84S1180FR BSL

EGS-10-80 118 1% RWR84S1180FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1180FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1180FRBSL-ND
Through Hole Resistors RWR84S1180FRBSL-ND
118 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

118 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 118 OHM 7W 1% WW AXIAL - RWR84S1180FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 7W 1% WW AXIAL
RWR84S1180FRBSL
RES 118 OHM 7W 1% WW AXIAL RWR84S1180FRBSL
RES 118ohm 7W 1% WW AXIAL

RES 118ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1180FRBSL RWR84S1180FRBSL-ND RWR84S1180FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 118 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details