Vishay Intertechnology, Inc. Through Hole Resistors RWR84N5R49FRS73

Description
5.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
5.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N5R49FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5R49FRS73-ND
Through Hole Resistors RWR84N5R49FRS73-ND
5.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 5.49 OHM 7W 1% WW AXIAL - RWR84N5R49FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 7W 1% WW AXIAL
RWR84N5R49FRS73
RES 5.49 OHM 7W 1% WW AXIAL RWR84N5R49FRS73
RES 5.49ohm 7W 1% WW AXIAL

RES 5.49ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,5.49Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C3016 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,5.49Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C3016
Resistor,metal Alloy,5.49Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C3016
Resistor,Metal Alloy,5.49Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,5.49Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR84N5R49FRS73-ND RWR84N5R49FRS73 64C3016
Product Name Through Hole Resistors RES 5.49 OHM 7W 1% WW AXIAL Resistor,metal Alloy,5.49Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.49 ohms 5.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details