Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1102FSS73

Description
EGS-10-80 11K 1% RWR84S1102FS S73
Request a Quote Datasheet
Description
EGS-10-80 11K 1% RWR84S1102FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1102FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1102FSS73
Wirewound Resistors 3110-RWR84S1102FSS73
EGS-10-80 11K 1% RWR84S1102FS S73

EGS-10-80 11K 1% RWR84S1102FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1102FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1102FSS73-ND
Through Hole Resistors RWR84S1102FSS73-ND
11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 11K OHM 7W 1% WW AXIAL - RWR84S1102FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 7W 1% WW AXIAL
RWR84S1102FSS73
RES 11K OHM 7W 1% WW AXIAL RWR84S1102FSS73
RES 11Kohm 7W 1% WW AXIAL

RES 11Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1102FSS73 RWR84S1102FSS73-ND RWR84S1102FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 11K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 11000 ohms 11000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details