Vishay Intertechnology, Inc. Through Hole Resistors RWR84N59R0FRS73

Description
59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N59R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N59R0FRS73-ND
Through Hole Resistors RWR84N59R0FRS73-ND
59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 59 OHM 7W 1% WW AXIAL - RWR84N59R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 7W 1% WW AXIAL
RWR84N59R0FRS73
RES 59 OHM 7W 1% WW AXIAL RWR84N59R0FRS73
RES 59ohm 7W 1% WW AXIAL

RES 59ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N59R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N59R0FRS73
Wirewound Resistors 3110-RWR84N59R0FRS73
EGN-10-80 59 1% RWR84N59R0FR S73

EGN-10-80 59 1% RWR84N59R0FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N59R0FRS73-ND RWR84N59R0FRS73 3110-RWR84N59R0FRS73
Product Name Through Hole Resistors RES 59 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 59 ohms 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details