Vishay Intertechnology, Inc. Wirewound Resistors RWR84N5970FRB12

Description
EGN-10-80 597 1% RWR84N5970FR B12
Request a Quote Datasheet
Description
EGN-10-80 597 1% RWR84N5970FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N5970FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N5970FRB12
Wirewound Resistors 3110-RWR84N5970FRB12
EGN-10-80 597 1% RWR84N5970FR B12

EGN-10-80 597 1% RWR84N5970FR B12

Supplier's Site Datasheet
RES 597 OHM 7W 1% WW AXIAL - RWR84N5970FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 597 OHM 7W 1% WW AXIAL
RWR84N5970FRB12
RES 597 OHM 7W 1% WW AXIAL RWR84N5970FRB12
RES 597ohm 7W 1% WW AXIAL

RES 597ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N5970FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5970FRB12-ND
Through Hole Resistors RWR84N5970FRB12-ND
597 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

597 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N5970FRB12 RWR84N5970FRB12 RWR84N5970FRB12-ND
Product Name Wirewound Resistors RES 597 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 597 ohms 597 ohms 597 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details