Vishay Intertechnology, Inc. RES 10 OHM 7W 1% WW AXIAL RWR84S10R0FSS73

Description
RES 10ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 7W 1% WW AXIAL - RWR84S10R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 7W 1% WW AXIAL
RWR84S10R0FSS73
RES 10 OHM 7W 1% WW AXIAL RWR84S10R0FSS73
RES 10ohm 7W 1% WW AXIAL

RES 10ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S10R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S10R0FSS73
Wirewound Resistors 3110-RWR84S10R0FSS73
EGS-10-80 10 1% RWR84S10R0FS S73

EGS-10-80 10 1% RWR84S10R0FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S10R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S10R0FSS73-ND
Through Hole Resistors RWR84S10R0FSS73-ND
10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C3271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C3271
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C3271
Resistor,Metal Alloy,10Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,10Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR84S10R0FSS73 3110-RWR84S10R0FSS73 RWR84S10R0FSS73-ND 64C3271
Product Name RES 10 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1018KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details