Vishay Intertechnology, Inc. Through Hole Resistors RWR84N53R6FRB12

Description
53.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
53.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N53R6FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N53R6FRB12-ND
Through Hole Resistors RWR84N53R6FRB12-ND
53.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

53.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 53.6 OHM 7W 1% WW AXIAL - RWR84N53R6FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 7W 1% WW AXIAL
RWR84N53R6FRB12
RES 53.6 OHM 7W 1% WW AXIAL RWR84N53R6FRB12
RES 53.6ohm 7W 1% WW AXIAL

RES 53.6ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N53R6FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N53R6FRB12
Wirewound Resistors 3110-RWR84N53R6FRB12
EGN-10-80 53.6 1% RWR84N53R6FR B12

EGN-10-80 53.6 1% RWR84N53R6FR B12

Supplier's Site Datasheet
Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 75K1073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
75K1073
Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 75K1073
Resistor,Metal Alloy,53.6Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,53.6Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84N53R6FRB12-ND RWR84N53R6FRB12 3110-RWR84N53R6FRB12 75K1073
Product Name Through Hole Resistors RES 53.6 OHM 7W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details