Vishay Intertechnology, Inc. RES 110 OHM 7W 1% WW AXIAL RWR84S1100FRBSL

Description
RES 110ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 110ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 7W 1% WW AXIAL - RWR84S1100FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 7W 1% WW AXIAL
RWR84S1100FRBSL
RES 110 OHM 7W 1% WW AXIAL RWR84S1100FRBSL
RES 110ohm 7W 1% WW AXIAL

RES 110ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1100FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1100FRBSL-ND
Through Hole Resistors RWR84S1100FRBSL-ND
110 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1100FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1100FRBSL
Wirewound Resistors 3110-RWR84S1100FRBSL
EGS-10-80 110 1% RWR84S1100FR BSL

EGS-10-80 110 1% RWR84S1100FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1100FRBSL RWR84S1100FRBSL-ND 3110-RWR84S1100FRBSL
Product Name RES 110 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers