Vishay Intertechnology, Inc. RES 10 OHM 7W 1% WW AXIAL RWR84S10R0FMB12

Description
RES 10ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 7W 1% WW AXIAL - RWR84S10R0FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 7W 1% WW AXIAL
RWR84S10R0FMB12
RES 10 OHM 7W 1% WW AXIAL RWR84S10R0FMB12
RES 10ohm 7W 1% WW AXIAL

RES 10ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S10R0FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S10R0FMB12-ND
Through Hole Resistors RWR84S10R0FMB12-ND
10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S10R0FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S10R0FMB12
Wirewound Resistors 3110-RWR84S10R0FMB12
EGS-10-80 10 1% RWR84S10R0FM B12

EGS-10-80 10 1% RWR84S10R0FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S10R0FMB12 RWR84S10R0FMB12-ND 3110-RWR84S10R0FMB12
Product Name RES 10 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details