Vishay Intertechnology, Inc. Wirewound Resistors RWR84N6480FRS73

Description
EGN-10-80 648 1% RWR84N6480FR S73
Request a Quote Datasheet
Description
EGN-10-80 648 1% RWR84N6480FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N6480FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6480FRS73
Wirewound Resistors 3110-RWR84N6480FRS73
EGN-10-80 648 1% RWR84N6480FR S73

EGN-10-80 648 1% RWR84N6480FR S73

Supplier's Site Datasheet
RES 648 OHM 7W 1% WW AXIAL - RWR84N6480FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 648 OHM 7W 1% WW AXIAL
RWR84N6480FRS73
RES 648 OHM 7W 1% WW AXIAL RWR84N6480FRS73
RES 648ohm 7W 1% WW AXIAL

RES 648ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N6480FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6480FRS73-ND
Through Hole Resistors RWR84N6480FRS73-ND
648 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

648 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N6480FRS73 RWR84N6480FRS73 RWR84N6480FRS73-ND
Product Name Wirewound Resistors RES 648 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 648 ohms 648 ohms 648 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1074210P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 500 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details